Pomona Electronics Clip, Minigator; Steel, Nickel Plated; 45 V (RMS)/DC; 5; Red; Vinyl; 1.86 in. 3491-2

Description
5 A, 45 V (RMS)⁄DC, Insulated Minigator Clip to Pin Tip Jack Alligator clip has 0.187" max. jaw opening. Overall Length: 2.05". Rating: 45 V, 5 amps, +50°C (+122°F) max.
Datasheet
Description
5 A, 45 V (RMS)⁄DC, Insulated Minigator Clip to Pin Tip Jack Alligator clip has 0.187" max. jaw opening. Overall Length: 2.05". Rating: 45 V, 5 amps, +50°C (+122°F) max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Minigator; Steel, Nickel Plated; 45 V (RMS)/DC; 5; Red; Vinyl; 1.86 in. - 70198014 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Minigator; Steel, Nickel Plated; 45 V (RMS)/DC; 5; Red; Vinyl; 1.86 in.
70198014
Clip, Minigator; Steel, Nickel Plated; 45 V (RMS)/DC; 5; Red; Vinyl; 1.86 in. 70198014
5 A, 45 V (RMS)⁄DC, Insulated Minigator Clip to Pin Tip Jack Alligator clip has 0.187" max. jaw opening. Overall Length: 2.05". Rating: 45 V, 5 amps, +50°C (+122°F) max.

5 A, 45 V (RMS)⁄DC, Insulated Minigator Clip to Pin Tip Jack
Alligator clip has 0.187" max. jaw opening. Overall Length: 2.05". Rating: 45 V, 5 amps, +50°C (+122°F) max.

Supplier's Site
Connector Assemblies; Inter Series Connector A Pomona - 77B5917 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assemblies; Inter Series Connector A Pomona
77B5917
Connector Assemblies; Inter Series Connector A Pomona 77B5917
CONNECTOR ASSEMBLIES; Inter Series Connector A:Alligator Clip; Convert From Positions:1Positions ; Convert From Gender:-; Inter Series Connector B:Pin Tip; Convert To Positions:1Positions ; Convert To Gender:Receptacle; Product Range:-RoHS Compliant: Yes

CONNECTOR ASSEMBLIES; Inter Series Connector A:Alligator Clip; Convert From Positions:1Positions; Convert From Gender:-; Inter Series Connector B:Pin Tip; Convert To Positions:1Positions; Convert To Gender:Receptacle; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198014 77B5917
Product Name Clip, Minigator; Steel, Nickel Plated; 45 V (RMS)/DC; 5; Red; Vinyl; 1.86 in. Connector Assemblies; Inter Series Connector A Pomona
Voltage Rating 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details