Pomona Electronics Jacks, Plugs 3452-2

Description
Tip Plug, Double, Stackable Connector Standard Tip Solderless Red
Request a Quote Datasheet
Description
Tip Plug, Double, Stackable Connector Standard Tip Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1697-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1697-ND
Jacks, Plugs 501-1697-ND
Tip Plug, Double, Stackable Connector Standard Tip Solderless Red

Tip Plug, Double, Stackable Connector Standard Tip Solderless Red

Buy Now Datasheet
Double Pin Tip Plug With Shorting Bar, 3000V, 5A, Red; Gender Pomona - 90B1023 - Newark, An Avnet Company
Chicago, IL, United States
Double Pin Tip Plug With Shorting Bar, 3000V, 5A, Red; Gender Pomona
90B1023
Double Pin Tip Plug With Shorting Bar, 3000V, 5A, Red; Gender Pomona 90B1023
Double Pin Tip Plug with Shorting Bar, 3000V, 5A, Red; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:3kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

Double Pin Tip Plug with Shorting Bar, 3000V, 5A, Red; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:3kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
PIN TIP PLUG, SHORTED (RED) - 70197259 - Allied Electronics, Inc.
Fort Worth, TX, USA
PIN TIP PLUG, SHORTED (RED)
70197259
PIN TIP PLUG, SHORTED (RED) 70197259
PIN TIP PLUG, SHORTED (RED)

PIN TIP PLUG, SHORTED (RED)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1697-ND 90B1023 70197259
Product Name Jacks, Plugs Double Pin Tip Plug With Shorting Bar, 3000V, 5A, Red; Gender Pomona PIN TIP PLUG, SHORTED (RED)
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M16.GLA.C92GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers
Coaxial Adapters - NANZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
AS-i configuration plug - CACC-CP-AS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers