Pomona Electronics Jacks, Plugs 3452-0

Description
Tip Plug, Double, Stackable Connector Standard Tip Solderless Black
Request a Quote Datasheet
Description
Tip Plug, Double, Stackable Connector Standard Tip Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1090-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1090-ND
Jacks, Plugs 501-1090-ND
Tip Plug, Double, Stackable Connector Standard Tip Solderless Black

Tip Plug, Double, Stackable Connector Standard Tip Solderless Black

Buy Now Datasheet
Pin Tip, Shorting Bar; Black; 5 A; 3000V (RMS) (Max.); degC (Max.); 0.08 in. - 70198012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pin Tip, Shorting Bar; Black; 5 A; 3000V (RMS) (Max.); degC (Max.); 0.08 in.
70198012
Pin Tip, Shorting Bar; Black; 5 A; 3000V (RMS) (Max.); degC (Max.); 0.08 in. 70198012
Shorting Bar Pin Tip Plug, Black Color, 5 A Current Rating, 1.2 in. Height Ideal as a connecting link for use with 12.70 mm (0.500) spaced pin jacks. 2.03 mm (0.500) spaced pin jacks. 2.03 mm (0.080) double pin tip plug internally solder-bonded with #20 AWG wire. “Shorting bar” stamped on insulation. Upper: Double pin jack. Spring: Beryllium copper, gold-plated. Insulation: ABS. Lower: Double pin tip plug. Brass, gold plated. Rating: 3000 WVDC, 5 amps, +50°C (+122°F) max. Pin tip plug color black.

Shorting Bar Pin Tip Plug, Black Color, 5 A Current Rating, 1.2 in. Height
Ideal as a connecting link for use with 12.70 mm (0.500) spaced pin jacks. 2.03 mm (0.500) spaced pin jacks. 2.03 mm (0.080) double pin tip plug internally solder-bonded with #20 AWG wire. “Shorting bar” stamped on insulation. Upper: Double pin jack. Spring: Beryllium copper, gold-plated. Insulation: ABS. Lower: Double pin tip plug. Brass, gold plated. Rating: 3000 WVDC, 5 amps, +50°C (+122°F) max.
Pin tip plug color black.

Supplier's Site
Double Pin Tip Plug With Shorting Bar, 3000V, 5A, Black; Connector Type Pomona - 84F903 - Newark, An Avnet Company
Chicago, IL, United States
Double Pin Tip Plug With Shorting Bar, 3000V, 5A, Black; Connector Type Pomona
84F903
Double Pin Tip Plug With Shorting Bar, 3000V, 5A, Black; Connector Type Pomona 84F903
Double Pin Tip Plug with Shorting Bar, 3000V, 5A, Black; Connector Type:Tip Plug; For Use With:2mm Standard Tip Jack; Breakdown Voltage:3kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

Double Pin Tip Plug with Shorting Bar, 3000V, 5A, Black; Connector Type:Tip Plug; For Use With:2mm Standard Tip Jack; Breakdown Voltage:3kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1090-ND 70198012 84F903
Product Name Jacks, Plugs Pin Tip, Shorting Bar; Black; 5 A; 3000V (RMS) (Max.); degC (Max.); 0.08 in. Double Pin Tip Plug With Shorting Bar, 3000V, 5A, Black; Connector Type Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Assortment of plugs - NEKM-C-3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details