Adapter Connector BNC Male To Binding Post Red
Brass Per QQ-B-626, Allow 360, 1⁄2 Hard Body, Adapter - Binding Post To BNC Male
Permits single banana plug to be used with equipment having a BNC female. Upper: Binding post with captive thumb nut. Brass, nickel plated. Accepts standard banana plugs. Insulation: Polycarbonate. Lower: BNC Male. Impedance: 50 ohms. Rating. Operating Voltage: 500 V RMS max., +115°C (+239°F) max.
ADAPTER, BNC PLUG-BINDING POST; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions
RF Adapters - Between Series SGL W/RED BASE BNC M
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 501-1371-ND | 70198011 | 06M6791 | 3430-2 |
| Product Name | Between Series Adapters | Adapter, BNC; BNC Male; 30 VAC/60 VDC (Max.); Red | Adapter, Bnc Plug-Binding Post; Inter Series Connector A Pomona | RF Adapters - Between Series |
| Voltage Rating | 30 to 60 volts |