Adapter Connector BNC Male To Binding Post Black
ADAPTER, BNC PLUG-BINDING POST; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions
RF Adapters - Between Series BNC TO BINDING PO
Brass Per QQ-B-626, Allow 360, 1⁄2 Hard Body, Adapter - Binding Post To BNC Male
Permits single banana plug to be used with equipment having a BNC female. Upper: Binding post with captive thumb nut. Brass, nickel plated. Accepts standard banana plugs. Insulation: Polycarbonate. Lower: BNC Male. Impedance: 50 ohms. Rating. Operating Voltage: 500 V RMS max., +115°C (+239°F) max.
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 501-1382-ND | 10M4249 | 3430-0 | 70198010 |
| Product Name | Between Series Adapters | Adapter, Bnc Plug-Binding Post; Inter Series Connector A Pomona | RF Adapters - Between Series | Adapter, BNC; BNC Male; 30 VAC/60 VDC (Max.); Black |
| Gender | Male / Plug |