Keithley Instruments, Inc. Pulse Generator 3401-F

Description
The 3401-F is a pulse generator from Keithley. Features: Single-Channel Signal Generator Broad-purpose voltage pulse and pattern generation Programmable pulse parameters, amplitude, rise time, fall time, pulse width, and duty cycle Pulse and burst modes for material and device characterization Serial data pattern simulation for functional characterization tasks Choice of single-or dual-channel signal outputs 1mHz - 165MHz frequency output range Independently adjustable rise and fall times 3ns - 1000s pulse width range Four operating modes: pulse, burst, pattern, external width GPIB and USB interfaces 2U full-rack design The Model 3401-F is a single-channel signal generator. The Model 3402’s specifications are identical to the Model 3401’s, with the addition of a second signal output channel, which is useful for applications that require sourcing multiple streams of pulses or patterns simultaneously. Both instruments can source pulses at frequencies ranging from 1mHz to 165MHz with pulse amplitudes of up to ±10V (with 50? source impedance) or ±20V (with 1k? source impedance). Pulse widths ranging from 3ns to 1000s in length can be programmed with rise times as short as 2ns.
Datasheet
Description
The 3401-F is a pulse generator from Keithley. Features: Single-Channel Signal Generator Broad-purpose voltage pulse and pattern generation Programmable pulse parameters, amplitude, rise time, fall time, pulse width, and duty cycle Pulse and burst modes for material and device characterization Serial data pattern simulation for functional characterization tasks Choice of single-or dual-channel signal outputs 1mHz - 165MHz frequency output range Independently adjustable rise and fall times 3ns - 1000s pulse width range Four operating modes: pulse, burst, pattern, external width GPIB and USB interfaces 2U full-rack design The Model 3401-F is a single-channel signal generator. The Model 3402’s specifications are identical to the Model 3401’s, with the addition of a second signal output channel, which is useful for applications that require sourcing multiple streams of pulses or patterns simultaneously. Both instruments can source pulses at frequencies ranging from 1mHz to 165MHz with pulse amplitudes of up to ±10V (with 50? source impedance) or ±20V (with 1k? source impedance). Pulse widths ranging from 3ns to 1000s in length can be programmed with rise times as short as 2ns.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 3401-F - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
3401-F
Pulse Generator 3401-F
The 3401-F is a pulse generator from Keithley. Features: Single-Channel Signal Generator Broad-purpose voltage pulse and pattern generation Programmable pulse parameters, amplitude, rise time, fall time, pulse width, and duty cycle Pulse and burst modes for material and device characterization Serial data pattern simulation for functional characterization tasks Choice of single-or dual-channel signal outputs 1mHz - 165MHz frequency output range Independently adjustable rise and fall times 3ns - 1000s pulse width range Four operating modes: pulse, burst, pattern, external width GPIB and USB interfaces 2U full-rack design The Model 3401-F is a single-channel signal generator. The Model 3402’s specifications are identical to the Model 3401’s, with the addition of a second signal output channel, which is useful for applications that require sourcing multiple streams of pulses or patterns simultaneously. Both instruments can source pulses at frequencies ranging from 1mHz to 165MHz with pulse amplitudes of up to ±10V (with 50? source impedance) or ±20V (with 1k? source impedance). Pulse widths ranging from 3ns to 1000s in length can be programmed with rise times as short as 2ns.

The 3401-F is a pulse generator from Keithley.

Features:

  • Single-Channel Signal Generator
  • Broad-purpose voltage pulse and pattern generation
  • Programmable pulse parameters, amplitude, rise time, fall time, pulse width, and duty cycle
  • Pulse and burst modes for material and device characterization
  • Serial data pattern simulation for functional characterization tasks
  • Choice of single-or dual-channel signal outputs
  • 1mHz - 165MHz frequency output range
  • Independently adjustable rise and fall times
  • 3ns - 1000s pulse width range
  • Four operating modes: pulse, burst, pattern, external width
  • GPIB and USB interfaces
  • 2U full-rack design

The Model 3401-F is a single-channel signal generator. The Model 3402’s specifications are identical to the Model 3401’s, with the addition of a second signal output channel, which is useful for applications that require sourcing multiple streams of pulses or patterns simultaneously. Both instruments can source pulses at frequencies ranging from 1mHz to 165MHz with pulse amplitudes of up to ±10V (with 50? source impedance) or ±20V (with 1k? source impedance). Pulse widths ranging from 3ns to 1000s in length can be programmed with rise times as short as 2ns.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3401-F
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details