These enhanced performance sensors are manufactured to exacting tolerances using high quality, rugged materials for demanding applications including ultra-pure water, clean-in-place (CIP), and boiler/condensate monitoring. The sensors measure from theoretically pure water (0.057 µS/cm or 18.2 MΩ) up to 200,000 µS/cm.
These enhanced performance sensors are manufactured to exacting tolerances using high quality, rugged materials for demanding applications including ultra-pure water, clean-in-place (CIP), and boiler/condensate monitoring. Each sensor is tested to determine its unique, absolute four-digit cell constant. Simply key in this constant (Hach's easy DRY-CAL™ method) when configuring the analyzer to ensure the highest possible measuring accuracy. Also, each sensor has a Pt 1000 RTD temperature element built into its tip for exceptionally fast response to changes in temperature with ±0.1 °C accuracy.
The sensors measure from theoretically pure water (0.057 µS/cm or 18.2 MΩ) up to 200,000 µS/cm. Hach's sc Digital Controllers accept multiple digital sensor inputs, and can be user-set to measure conductivity, resistivity, TDS, salinity, or one of six calculated measurements.
Compression fitting sensors feature titanium electrodes and a compression fitting for universal installation with up to 4 inches (102 mm) insertion depth. The 1/2-inch or 3/4-inch male NPT compression fittings are offered in Kynar® (PVDF) or 316 stainless steel. A longer version of this sensor is available for use with a 316 stainless steel ball valve hardware assembly to insert/retract the sensor from the process without stopping the flow. The longer version can also be used for insertion through a compression fitting. Maximum insertion depth is 7 inches (178 mm).
| Hach | Hach | |
|---|---|---|
| Product Category | Conductivity Electrodes | Conductivity Electrodes |
| Product Number | 3400 | 3400 |
| Product Name | Analog Contacting Conductivity Sensors | Digital Contacting Conductivity Sensors |
| Conductivity Range | 0.0 to 200000 MicroSiemens/cm | 0.0 to 200000 MicroSiemens/cm |
| Electrode Accuracy | 2 (+/- % FS) | 2 (+/- % FS) |
| Response Time | 30 seconds | 30 seconds |
| Cell Constant (k) | 1 (optional feature); 10 (optional feature); 0.05, 0.5, 5 | 10 (optional feature); 0.5, 5 |