Danaher Motion Gear Head 34-613238-5960

Description
GEAR HEAD PLANETARY 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD PLANETARY 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 51564675 - Radwell International
Willingboro, NJ, United States
Gear Head
51564675
Gear Head 51564675
GEAR HEAD PLANETARY 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD PLANETARY 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 51564675
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, AB-SS -  - Rotork plc
Specs
Gearing Worm
Gear Ratio 34 to 592 (X : 1)
View Details
Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details
MIW 16:1 Bronze - MIW-16B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details