Danaher Motion Gear Head 34-613238-5959

Description
NT34-010-P0S-QMP-4 GEARS - MACHINED - GEAR BOX. FREE 2 YEAR RADWELL WARRANTY
Description
NT34-010-P0S-QMP-4 GEARS - MACHINED - GEAR BOX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 11487536 - Radwell International
Willingboro, NJ, United States
Gear Head
11487536
Gear Head 11487536
NT34-010-P0S-QMP-4 GEARS - MACHINED - GEAR BOX. FREE 2 YEAR RADWELL WARRANTY

NT34-010-P0S-QMP-4 GEARS - MACHINED - GEAR BOX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 11487536
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

MIW 36:1 Composite - MIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
KHK KBX-152T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-152t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Gearheads - P16 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details