Pomona Electronics Box, Shielded, Aluminium; Enclosure Type Pomona 3316

Description
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes
Description
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Box, Shielded, Aluminium; Enclosure Type Pomona - 35F3520 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium; Enclosure Type Pomona
35F3520
Box, Shielded, Aluminium; Enclosure Type Pomona 35F3520
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35F3520
Product Name Box, Shielded, Aluminium; Enclosure Type Pomona
Length 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4126 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 9.45 inch (240 mm)
View Details
System enclosure - 850-819/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details