Pomona Electronics Box; Extruded Aluminum Alloy 6063-T5 (Shielded Housing); 2.68 in.; 4.13 in. 3306

Description
Shielded Aluminum Box Size F Unfinished, Flat Head Screw, Extruded Aluminum Alloy Housing Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
Description
Shielded Aluminum Box Size F Unfinished, Flat Head Screw, Extruded Aluminum Alloy Housing Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Suppliers

Company
Product
Description
Supplier Links
Box; Extruded Aluminum Alloy 6063-T5 (Shielded Housing); 2.68 in.; 4.13 in. - 70198008 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Extruded Aluminum Alloy 6063-T5 (Shielded Housing); 2.68 in.; 4.13 in.
70198008
Box; Extruded Aluminum Alloy 6063-T5 (Shielded Housing); 2.68 in.; 4.13 in. 70198008
Shielded Aluminum Box Size F Unfinished, Flat Head Screw, Extruded Aluminum Alloy Housing Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Shielded Aluminum Box Size F Unfinished, Flat Head Screw, Extruded Aluminum Alloy Housing
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Supplier's Site
Box, Shielded, Aluminium; Enclosure Type Pomona - 35F3516 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium; Enclosure Type Pomona
35F3516
Box, Shielded, Aluminium; Enclosure Type Pomona 35F3516
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70198008 35F3516
Product Name Box; Extruded Aluminum Alloy 6063-T5 (Shielded Housing); 2.68 in.; 4.13 in. Box, Shielded, Aluminium; Enclosure Type Pomona
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1415G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details