Manufacturer: Pomona Electronics
Win Source Part Number: 075705-3296
Category: Connectors Interconnects
Family: Between Series Adapters
Standard Package: 2
Catalog: Pomona Electronics
Convert From (Adapter End): BNC Male
Convert To (Adapter End): Binding Post Miniature Double
Family Name: 3296
Introduction Date: June 09, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Conn BNC-Binding Post Adapter PL 1/2 POS ST Product overview: 3296 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Between Series Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 373-3296 can be used for catalog matching and distributor lookup.
ADAPTER, BNC PLUG-BINDING POST; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions
Miniature Binding Posts To BNC Male, 30 VAC⁄60 VDC (Max.) Operating Voltage, Adapter
Type 3269 BNC female to miniature double banana plug fits miniature 0.104" diameter banana jacks. Rating. Operating Voltage: 500 V RMS max., +50°C (+122°F) max. Type 3296 miniature binding posts to BNC male rated same as 3269.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 075705-3296 | 373-3296 | 10M4238 | 70198005 |
| Product Name | Connectors Interconnects | Electronic Connector | Adapter, Bnc Plug-Binding Post; Inter Series Connector A Pomona | Adapter, Coaxial; BNC Male; 30 VAC/60 VDC (Max.); Gold Plated Brass; Black |
| Gender | Male / Plug |