Pomona Electronics Clip, Alligator; Gold Plated; 150 V (RMS); 5 A (Max.); Black; Vinyl; 2.3 in. 3289-0

Description
5 A, 150 V (RMS), Alligator Clip To Banana Jack with Flex Boot Alligator clip has 0.300" max. jaw opening. Overall Length: 2.16". Rating: 150 V, 5 amps, +50°C (+122°F) max. Sold unassembled. 3289. Gold plated. One Clip and insulator. 2240: Nickel plated. Package of 10 clips and insulators. 6567: Nickel plated. Package of ten clips without insulators.
Description
5 A, 150 V (RMS), Alligator Clip To Banana Jack with Flex Boot Alligator clip has 0.300" max. jaw opening. Overall Length: 2.16". Rating: 150 V, 5 amps, +50°C (+122°F) max. Sold unassembled. 3289. Gold plated. One Clip and insulator. 2240: Nickel plated. Package of 10 clips and insulators. 6567: Nickel plated. Package of ten clips without insulators.

Suppliers

Company
Product
Description
Supplier Links
Clip, Alligator; Gold Plated; 150 V (RMS); 5 A (Max.); Black; Vinyl; 2.3 in. - 70198003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Gold Plated; 150 V (RMS); 5 A (Max.); Black; Vinyl; 2.3 in.
70198003
Clip, Alligator; Gold Plated; 150 V (RMS); 5 A (Max.); Black; Vinyl; 2.3 in. 70198003
5 A, 150 V (RMS), Alligator Clip To Banana Jack with Flex Boot Alligator clip has 0.300" max. jaw opening. Overall Length: 2.16". Rating: 150 V, 5 amps, +50°C (+122°F) max. Sold unassembled. 3289. Gold plated. One Clip and insulator. 2240: Nickel plated. Package of 10 clips and insulators. 6567: Nickel plated. Package of ten clips without insulators.

5 A, 150 V (RMS), Alligator Clip To Banana Jack with Flex Boot
Alligator clip has 0.300" max. jaw opening. Overall Length: 2.16". Rating: 150 V, 5 amps, +50°C (+122°F) max. Sold unassembled. 3289. Gold plated. One Clip and insulator. 2240: Nickel plated. Package of 10 clips and insulators. 6567: Nickel plated. Package of ten clips without insulators.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70198003
Product Name Clip, Alligator; Gold Plated; 150 V (RMS); 5 A (Max.); Black; Vinyl; 2.3 in.
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-006 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details