RF/COAXIAL ADAPTER, BNC JACK-N PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Adapter N (Male) to BNC (Female), Brass Body, Contact Material Gold Plated Berylllium Copper
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 39F3632 | 70198002 |
| Product Name | Rf/coaxial Adapter, Bnc Jack-N Plug; Convert From Coax Type Pomona | Adapter; N Male; Brass; PTFE; 0.84 (Max.); Gold-Plated; 50 Ohms |
| Connector Type | BNC |