RF/COAXIAL ADAPTER, BNC JACK-UHF PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series BNC TOUHF ADAP
Adapter BNC (Female) To UHF (Male), 30 VAC⁄60 VDC Voltage Rating
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 39F3635 | 3286 | 70198001 |
| Product Name | Rf/coaxial Adapter, Bnc Jack-Uhf Plug; Convert From Coax Type Pomona | RF Adapters - Between Series | Adapter; BNC (Female) to UHF (Male); Brass; Brass; Gold; 30 VAC/60 VDC; PTFE |
| Connector Type | BNC; UHF |