RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30F1401 |
| Product Name | Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Pomona |
| Connector Type | BNC |