Pomona Electronics Jacks, Plugs 3272

Description
Banana Plug Connector Miniature Rivet
Request a Quote Datasheet
Description
Banana Plug Connector Miniature Rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1949-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1949-ND
Jacks, Plugs 501-1949-ND
Banana Plug Connector Miniature Rivet

Banana Plug Connector Miniature Rivet

Buy Now Datasheet
Jacks, Plugs - 3272 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
3272
Jacks, Plugs 3272
CONN BANANA PLUG MINIATURE RIVET

CONN BANANA PLUG MINIATURE RIVET

Supplier's Site Datasheet
Conn, Banana, Plug, 5A, Rivet Rohs Compliant Pomona - 51AH6614 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 5A, Rivet Rohs Compliant Pomona
51AH6614
Conn, Banana, Plug, 5A, Rivet Rohs Compliant Pomona 51AH6614
CONN, BANANA, PLUG, 5A, RIVET ROHS COMPLIANT: YES

CONN, BANANA, PLUG, 5A, RIVET ROHS COMPLIANT: YES

Supplier's Site Datasheet
Plug, Banana; Miniature Rivet Banana Plug; 5 A (Max.); Gold Plated Brass - 70197999 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Banana; Miniature Rivet Banana Plug; 5 A (Max.); Gold Plated Brass
70197999
Plug, Banana; Miniature Rivet Banana Plug; 5 A (Max.); Gold Plated Brass 70197999
Connector Type Miniature Rivet Banana Plug, Voltage Rating 2500 VDC, Current Rating 5 A (Max.) Excellent for riveting to panels or boards. Material: Miniature banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits miniature 2.64 mm (0.104) dia. banana jack. Finish: Gold-plated. Rating: 2500 WVDC, 5 amps.

Connector Type Miniature Rivet Banana Plug, Voltage Rating 2500 VDC, Current Rating 5 A (Max.)
Excellent for riveting to panels or boards. Material: Miniature banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits miniature 2.64 mm (0.104) dia. banana jack. Finish: Gold-plated. Rating: 2500 WVDC, 5 amps.

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1949-ND 3272 51AH6614 70197999
Product Name Jacks, Plugs Jacks, Plugs Conn, Banana, Plug, 5A, Rivet Rohs Compliant Pomona Plug, Banana; Miniature Rivet Banana Plug; 5 A (Max.); Gold Plated Brass
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details