Pomona Electronics Jacks, Plugs 3271

Description
Banana Plug Connector Miniature Rivet
Request a Quote Datasheet
Description
Banana Plug Connector Miniature Rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1948-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1948-ND
Jacks, Plugs 501-1948-ND
Banana Plug Connector Miniature Rivet

Banana Plug Connector Miniature Rivet

Buy Now Datasheet
Banana Plug, 5A, Rivet; Gender Pomona - 78Y6909 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 5A, Rivet; Gender Pomona
78Y6909
Banana Plug, 5A, Rivet; Gender Pomona 78Y6909
BANANA PLUG, 5A, RIVET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Rivet; Product RoHS Compliant: Yes

BANANA PLUG, 5A, RIVET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Rivet; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 3271 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
3271
Jacks, Plugs 3271
CONN BANANA PLUG MINIATURE RIVET

CONN BANANA PLUG MINIATURE RIVET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1948-ND 78Y6909 3271
Product Name Jacks, Plugs Banana Plug, 5A, Rivet; Gender Pomona Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
MARC Fixed Mount Kit - 103G40 - Anderson Power Products
Anderson Power Products
View Details
4 suppliers
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details