Pomona Electronics Adapter, Bnc Jack-Mini Double Banana Plug; Inter Series Connector A Pomona 3269

Description
ADAPTER, BNC JACK-MINI DOUBLE BANANA PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Mini Banana; Convert To Positions:2Positions ; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, BNC JACK-MINI DOUBLE BANANA PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Mini Banana; Convert To Positions:2Positions ; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Bnc Jack-Mini Double Banana Plug; Inter Series Connector A Pomona - 10M4237 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc Jack-Mini Double Banana Plug; Inter Series Connector A Pomona
10M4237
Adapter, Bnc Jack-Mini Double Banana Plug; Inter Series Connector A Pomona 10M4237
ADAPTER, BNC JACK-MINI DOUBLE BANANA PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Mini Banana; Convert To Positions:2Positions ; Product Range:- RoHS Compliant: Yes

ADAPTER, BNC JACK-MINI DOUBLE BANANA PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Mini Banana; Convert To Positions:2Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Coaxial; BNC Female; BerylliumCopper; 30 VAC/60 VDC (Max.); Black - 70197997 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Coaxial; BNC Female; BerylliumCopper; 30 VAC/60 VDC (Max.); Black
70197997
Adapter, Coaxial; BNC Female; BerylliumCopper; 30 VAC/60 VDC (Max.); Black 70197997
30 VAC⁄60 VDC (Max.) Operating Voltage, Adapter - BNC Female To Miniature Double Banana Plug Type 3269 BNC female to miniature double banana plug fits miniature 0.104" diameter banana jacks. Rating. Operating Voltage: 500 V RMS max., +50°C (+122°F) max. Type 3296 miniature binding posts to BNC male rated same as 3269.

30 VAC⁄60 VDC (Max.) Operating Voltage, Adapter - BNC Female To Miniature Double Banana Plug
Type 3269 BNC female to miniature double banana plug fits miniature 0.104" diameter banana jacks. Rating. Operating Voltage: 500 V RMS max., +50°C (+122°F) max. Type 3296 miniature binding posts to BNC male rated same as 3269.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 10M4237 70197997
Product Name Adapter, Bnc Jack-Mini Double Banana Plug; Inter Series Connector A Pomona Adapter, Coaxial; BNC Female; BerylliumCopper; 30 VAC/60 VDC (Max.); Black
Voltage Rating 30 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-CAB.M04.GLA.C52JZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 15.0 amps
View Details
2 suppliers