Pomona Electronics Jacks, Plugs 3268

Description
Banana Plug Connector Miniature Rivet
Request a Quote Datasheet
Description
Banana Plug Connector Miniature Rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1955-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1955-ND
Jacks, Plugs 501-1955-ND
Banana Plug Connector Miniature Rivet

Banana Plug Connector Miniature Rivet

Buy Now Datasheet
Banana Plug, 5A, Rivet, Pk10; Gender Pomona - 51X1994 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 5A, Rivet, Pk10; Gender Pomona
51X1994
Banana Plug, 5A, Rivet, Pk10; Gender Pomona 51X1994
BANANA PLUG, 5A, RIVET, PK10; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

BANANA PLUG, 5A, RIVET, PK10; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site
Plug, Banana; Miniature Rivet Banana Plug; 5 A (Max.); Gold Plated Brass - 70197996 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Banana; Miniature Rivet Banana Plug; 5 A (Max.); Gold Plated Brass
70197996
Plug, Banana; Miniature Rivet Banana Plug; 5 A (Max.); Gold Plated Brass 70197996
Connector Type Miniature Rivet Banana Plug, Voltage Rating 2500 VDC, Current Rating 5 A (Max.) Excellent for riveting to panels or boards. Material: Miniature banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits miniature 2.64 mm (0.104) dia. banana jack. Finish: Gold-plated. Rating: 2500 WVDC, 5 amps.

Connector Type Miniature Rivet Banana Plug, Voltage Rating 2500 VDC, Current Rating 5 A (Max.)
Excellent for riveting to panels or boards. Material: Miniature banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits miniature 2.64 mm (0.104) dia. banana jack. Finish: Gold-plated. Rating: 2500 WVDC, 5 amps.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1955-ND 51X1994 70197996
Product Name Jacks, Plugs Banana Plug, 5A, Rivet, Pk10; Gender Pomona Plug, Banana; Miniature Rivet Banana Plug; 5 A (Max.); Gold Plated Brass
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 39.8152-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screwless - Leg Spring, Push-In Spring
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers