Pomona Electronics Jacks, Plugs 3266

Description
Banana Plug Connector Standard Banana Threaded, Internal (Screw)
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Threaded, Internal (Screw)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1947-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1947-ND
Jacks, Plugs 501-1947-ND
Banana Plug Connector Standard Banana Threaded, Internal (Screw)

Banana Plug Connector Standard Banana Threaded, Internal (Screw)

Buy Now Datasheet
Banana Plug, 15A, Solder Lug; Gender Pomona - 77B2348 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Solder Lug; Gender Pomona
77B2348
Banana Plug, 15A, Solder Lug; Gender Pomona 77B2348
BANANA PLUG, 15A, SOLDER LUG; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA PLUG, 15A, SOLDER LUG; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Banana; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 0.95 in. - 70197994 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Banana; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 0.95 in.
70197994
Plug, Banana; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 0.95 in. 70197994
Connector Type Standard Banana Plug, Current Rating 15 A, Voltage Rating 500 Vrms (Max.) Material: Banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Finish: Nickel plated. Rating: 5000 WVDC, 15 amps. Mounts to various size panels. Furnished with screw and tin-plated solder lug.

Connector Type Standard Banana Plug, Current Rating 15 A, Voltage Rating 500 Vrms (Max.)
Material: Banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Finish: Nickel plated. Rating: 5000 WVDC, 15 amps.
Mounts to various size panels. Furnished with screw and tin-plated solder lug.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1947-ND 77B2348 70197994
Product Name Jacks, Plugs Banana Plug, 15A, Solder Lug; Gender Pomona Plug, Banana; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 0.95 in.
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22066-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details