Pomona Electronics Jacks, Plugs 3265

Description
Banana Plug Connector Standard Banana Threaded, Internal (Screw)
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Threaded, Internal (Screw)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1653-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1653-ND
Jacks, Plugs 501-1653-ND
Banana Plug Connector Standard Banana Threaded, Internal (Screw)

Banana Plug Connector Standard Banana Threaded, Internal (Screw)

Buy Now Datasheet
Banana Plug, 15A, Solder Lug; Gender Pomona - 73C7318 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Solder Lug; Gender Pomona
73C7318
Banana Plug, 15A, Solder Lug; Gender Pomona 73C7318
BANANA PLUG, 15A, SOLDER LUG; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 15A, SOLDER LUG; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug, 15A, Solder Lug, Pk10; Gender Pomona - 55X2237 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Solder Lug, Pk10; Gender Pomona
55X2237
Banana Plug, 15A, Solder Lug, Pk10; Gender Pomona 55X2237
BANANA PLUG, 15A, SOLDER LUG, PK10; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG, 15A, SOLDER LUG, PK10; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Banana; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 0.95 in. - 70197993 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Banana; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 0.95 in.
70197993
Plug, Banana; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 0.95 in. 70197993
Connector Type Standard Banana Plug, Current Rating 15 A, Voltage Rating 500 Vrms (Max.) Material: Banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Finish: Nickel plated. Rating: 5000 WVDC, 15 amps. Mounts to various size panels. Furnished with screw and tin-plated solder lug.

Connector Type Standard Banana Plug, Current Rating 15 A, Voltage Rating 500 Vrms (Max.)
Material: Banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Finish: Nickel plated. Rating: 5000 WVDC, 15 amps.
Mounts to various size panels. Furnished with screw and tin-plated solder lug.

Supplier's Site
Jacks, Plugs - 3265 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
3265
Jacks, Plugs 3265
CONN BANANA PLUG THRD

CONN BANANA PLUG THRD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1653-ND 73C7318 70197993 3265
Product Name Jacks, Plugs Banana Plug, 15A, Solder Lug; Gender Pomona Plug, Banana; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 0.95 in. Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22063-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details