Pomona Electronics Jacks, Plugs 3264

Description
Banana Plug Connector Standard Banana Threaded, External (Nut)
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Threaded, External (Nut)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1443-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1443-ND
Jacks, Plugs 501-1443-ND
Banana Plug Connector Standard Banana Threaded, External (Nut)

Banana Plug Connector Standard Banana Threaded, External (Nut)

Buy Now Datasheet
Plug, Banana; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 5000 - 70197223 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Banana; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 5000
70197223
Plug, Banana; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 5000 70197223
Connector Type Standard Banana Plug, Current Ratings 15 A, Voltage Rating 5000 Vrms Material: Banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Finish: Nickel plated. Rating: 5000 WVDC, 15 amps. Furnished with hex nut and tin-plated solder lug.

Connector Type Standard Banana Plug, Current Ratings 15 A, Voltage Rating 5000 Vrms
Material: Banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Finish: Nickel plated. Rating: 5000 WVDC, 15 amps.
Furnished with hex nut and tin-plated solder lug.

Supplier's Site
Banana Plug W/ Solder Lug And 0.50
Chicago, IL, United States
Banana Plug W/ Solder Lug And 0.50" (12.7Mm) Threaded Stud, 15A; Gender Pomona
84F900
Banana Plug W/ Solder Lug And 0.50" (12.7Mm) Threaded Stud, 15A; Gender Pomona 84F900
Banana Plug W/ Solder Lug And 0.50" (12.7MM) Threaded Stud, 15A; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

Banana Plug W/ Solder Lug And 0.50" (12.7MM) Threaded Stud, 15A; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1443-ND 70197223 84F900
Product Name Jacks, Plugs Plug, Banana; Standard Banana Plug; 15 A; Brass; Beryllium Copper; 5000 Banana Plug W/ Solder Lug And 0.50" (12.7Mm) Threaded Stud, 15A; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A24000-020 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details