Pomona Electronics Banana Plug; Plug; 15 A; Brass; Beryllium Copper; 5000 VDC; 1.10 in.; 0.188 in. 3261

Description
Standard Rivet Type Banana Plug with Turret For 3⁄32 ” Thick Panel, Voltage Rating 5000 VDC Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.
Datasheet
Description
Standard Rivet Type Banana Plug with Turret For 3⁄32 ” Thick Panel, Voltage Rating 5000 VDC Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; Plug; 15 A; Brass; Beryllium Copper; 5000 VDC; 1.10 in.; 0.188 in. - 70197998 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Plug; 15 A; Brass; Beryllium Copper; 5000 VDC; 1.10 in.; 0.188 in.
70197998
Banana Plug; Plug; 15 A; Brass; Beryllium Copper; 5000 VDC; 1.10 in.; 0.188 in. 70197998
Standard Rivet Type Banana Plug with Turret For 3⁄32 ” Thick Panel, Voltage Rating 5000 VDC Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Standard Rivet Type Banana Plug with Turret For 3⁄32 ” Thick Panel, Voltage Rating 5000 VDC
Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Supplier's Site
Banana Plug, 15A, Turret; Gender Pomona - 84F899 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Turret; Gender Pomona
84F899
Banana Plug, 15A, Turret; Gender Pomona 84F899
BANANA PLUG, 15A, TURRET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:- RoHS Compliant: Yes

BANANA PLUG, 15A, TURRET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 3261 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
3261
Jacks, Plugs 3261
CONN BANANA PLUG RIVET

CONN BANANA PLUG RIVET

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70197998 84F899 3261
Product Name Banana Plug; Plug; 15 A; Brass; Beryllium Copper; 5000 VDC; 1.10 in.; 0.188 in. Banana Plug, 15A, Turret; Gender Pomona Jacks, Plugs
Termination Solder Turret Rivet
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details