Pomona Electronics Jacks, Plugs 3258

Description
Banana Plug Connector Standard Banana Rivet
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1945-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1945-ND
Jacks, Plugs 501-1945-ND
Banana Plug Connector Standard Banana Rivet

Banana Plug Connector Standard Banana Rivet

Buy Now Datasheet
Banana Plug, 15A, Rivet; Gender Pomona - 98F9926 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Rivet; Gender Pomona
98F9926
Banana Plug, 15A, Rivet; Gender Pomona 98F9926
BANANA PLUG, 15A, RIVET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 15A, RIVET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Banana; Standard Rivet Banana Plug; 15 A; Brass; Beryllium Copper - 70197991 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Banana; Standard Rivet Banana Plug; 15 A; Brass; Beryllium Copper
70197991
Plug, Banana; Standard Rivet Banana Plug; 15 A; Brass; Beryllium Copper 70197991
Connector Type Standard Rivet Banana Plug, Current Rating 15 A, 5000 VDC, 0.094 " Depth Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Connector Type Standard Rivet Banana Plug, Current Rating 15 A, 5000 VDC, 0.094 " Depth
Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Supplier's Site
Jacks, Plugs - 3258 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
3258
Jacks, Plugs 3258
CONN BANANA PLUG RIVET 1=1

CONN BANANA PLUG RIVET 1=1

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1945-ND 98F9926 70197991 3258
Product Name Jacks, Plugs Banana Plug, 15A, Rivet; Gender Pomona Plug, Banana; Standard Rivet Banana Plug; 15 A; Brass; Beryllium Copper Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details