Pomona Electronics Jacks, Plugs 3257

Description
Banana Plug Connector Standard Banana Rivet
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1944-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1944-ND
Jacks, Plugs 501-1944-ND
Banana Plug Connector Standard Banana Rivet

Banana Plug Connector Standard Banana Rivet

Buy Now Datasheet
Plug, Banana; Standard Rivet Banana Plug; 15 A; Brass; Beryllium Copper - 70197990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Banana; Standard Rivet Banana Plug; 15 A; Brass; Beryllium Copper
70197990
Plug, Banana; Standard Rivet Banana Plug; 15 A; Brass; Beryllium Copper 70197990
Connector Type Standard Rivet Banana Plug, Current Rating 15 A, 5000 VDC, 0.094 " Depth Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Connector Type Standard Rivet Banana Plug, Current Rating 15 A, 5000 VDC, 0.094 " Depth
Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Supplier's Site
Jacks, Plugs - 3257 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
3257
Jacks, Plugs 3257
CONN BANANA PLUG RIVET 1=1PC

CONN BANANA PLUG RIVET 1=1PC

Supplier's Site Datasheet
Conn, Banana, Plug, 15A, Rivet Rohs Compliant Pomona - 51AH6613 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Rivet Rohs Compliant Pomona
51AH6613
Conn, Banana, Plug, 15A, Rivet Rohs Compliant Pomona 51AH6613
CONN, BANANA, PLUG, 15A, RIVET ROHS COMPLIANT: YES

CONN, BANANA, PLUG, 15A, RIVET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1944-ND 70197990 3257 51AH6613
Product Name Jacks, Plugs Plug, Banana; Standard Rivet Banana Plug; 15 A; Brass; Beryllium Copper Jacks, Plugs Conn, Banana, Plug, 15A, Rivet Rohs Compliant Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-004 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details