Fluke Test Leads 3221

Description
Fluke 3221 BNC Test Lead
Request a Quote Datasheet
Description
Fluke 3221 BNC Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 4390638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
4390638
Test Leads 4390638
Fluke 3221 BNC Test Lead

Fluke 3221 BNC Test Lead

Supplier's Site
Test Lead, 139.7Mm, 70V; Bnc Connector Type Pomona - 10M4236 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 139.7Mm, 70V; Bnc Connector Type Pomona
10M4236
Test Lead, 139.7Mm, 70V; Bnc Connector Type Pomona 10M4236
TEST LEAD, 139.7MM, 70V; BNC Connector Type:BNC Jack; Test Connector Type B:Pin Tip Plug Stackable x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:70VDC RoHS Compliant: Yes

TEST LEAD, 139.7MM, 70V; BNC Connector Type:BNC Jack; Test Connector Type B:Pin Tip Plug Stackable x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:70VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 4390638 10M4236
Product Name Test Leads Test Lead, 139.7Mm, 70V; Bnc Connector Type Pomona
Voltage Rating 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket to Miniature Banana Plug, 22 AWG PVC Test Lead - 9168 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2222616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details