Pomona Electronics Test Lead, Blk, 305Mm, 60V, 5A; Alligator Clip Type Pomona 3220120

Description
TEST LEAD, BLK, 305MM, 60V, 5A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes
Description
TEST LEAD, BLK, 305MM, 60V, 5A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Blk, 305Mm, 60V, 5A; Alligator Clip Type Pomona - 91B3068 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Blk, 305Mm, 60V, 5A; Alligator Clip Type Pomona
91B3068
Test Lead, Blk, 305Mm, 60V, 5A; Alligator Clip Type Pomona 91B3068
TEST LEAD, BLK, 305MM, 60V, 5A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, BLK, 305MM, 60V, 5A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site
Test Lead, Crocodile Clip To 4Mm Banana Plug, Black, 60 V, 5 A, 305 Mm Rohs Compliant Pomona - 51X1992 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Crocodile Clip To 4Mm Banana Plug, Black, 60 V, 5 A, 305 Mm Rohs Compliant Pomona
51X1992
Test Lead, Crocodile Clip To 4Mm Banana Plug, Black, 60 V, 5 A, 305 Mm Rohs Compliant Pomona 51X1992
Test Lead, Crocodile Clip to 4mm Banana Plug, Black, 60 V, 5 A, 305 mm RoHS Compliant: Yes

Test Lead, Crocodile Clip to 4mm Banana Plug, Black, 60 V, 5 A, 305 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 91B3068 51X1992
Product Name Test Lead, Blk, 305Mm, 60V, 5A; Alligator Clip Type Pomona Test Lead, Crocodile Clip To 4Mm Banana Plug, Black, 60 V, 5 A, 305 Mm Rohs Compliant Pomona
Probe Configuration AlligatorClip AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Probe Tips - 461-1209-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Configuration "Standard Tip, 0.080"" (2.03mm) Dia"
Approvals RoHS Compliant
View Details