Pomona Electronics Banana, Meter Interface 3220-36-2

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated, Miniature Patch Cord 30VAC, 60VDC"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated, Miniature Patch Cord 30VAC, 60VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1490-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1490-ND
Banana, Meter Interface 501-1490-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated, Miniature Patch Cord 30VAC, 60VDC"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated, Miniature Patch Cord 30VAC, 60VDC"

Buy Now Datasheet
Test Lead, Red, 914Mm, 60V, 5A; Alligator Clip Type Pomona - 10M4235 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914Mm, 60V, 5A; Alligator Clip Type Pomona
10M4235
Test Lead, Red, 914Mm, 60V, 5A; Alligator Clip Type Pomona 10M4235
TEST LEAD, RED, 914MM, 60V, 5A; Alligator Clip Type:Minigator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, RED, 914MM, 60V, 5A; Alligator Clip Type:Minigator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
3220-36-2
Test Leads 3220-36-2
Test Leads MINI ALLIGATOR CLI

Test Leads MINI ALLIGATOR CLI

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1490-ND 10M4235 3220-36-2
Product Name Banana, Meter Interface Test Lead, Red, 914Mm, 60V, 5A; Alligator Clip Type Pomona Test Leads
Probe Configuration AlligatorClip; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.025″ Sq. Socket to 0.080″ Stacking Pin Plug, 22 AWG PVC Test Lead - 9171 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details