Pomona Electronics Test Cable Assembly; 1; 24 in.; Banana;Minigator Test Clip; Red; degC (Max.) 3220-24-2

Description
Minigator Clip To Stacking Banana Plug, Test Cable Assembly, 30 VAC (Max.)⁄60 VDC (Max.), 5 A Rating: 30 VAC/60 VDC Max., 5 amps, +50°C Max. Allows an Alligator Clip with leads to be used from a Banana Jack
Description
Minigator Clip To Stacking Banana Plug, Test Cable Assembly, 30 VAC (Max.)⁄60 VDC (Max.), 5 A Rating: 30 VAC/60 VDC Max., 5 amps, +50°C Max. Allows an Alligator Clip with leads to be used from a Banana Jack

Suppliers

Company
Product
Description
Supplier Links
Test Cable Assembly; 1; 24 in.; Banana;Minigator Test Clip; Red; degC (Max.) - 70197867 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Cable Assembly; 1; 24 in.; Banana;Minigator Test Clip; Red; degC (Max.)
70197867
Test Cable Assembly; 1; 24 in.; Banana;Minigator Test Clip; Red; degC (Max.) 70197867
Minigator Clip To Stacking Banana Plug, Test Cable Assembly, 30 VAC (Max.)⁄60 VDC (Max.), 5 A Rating: 30 VAC/60 VDC Max., 5 amps, +50°C Max. Allows an Alligator Clip with leads to be used from a Banana Jack

Minigator Clip To Stacking Banana Plug, Test Cable Assembly, 30 VAC (Max.)⁄60 VDC (Max.), 5 A
Rating: 30 VAC/60 VDC Max., 5 amps, +50°C Max.
Allows an Alligator Clip with leads to be used from a Banana Jack

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197867
Product Name Test Cable Assembly; 1; 24 in.; Banana;Minigator Test Clip; Red; degC (Max.)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 1.97 ft (6 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details