Pomona Electronics Banana, Meter Interface 3220-12-0

Description
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated, Miniature Patch Cord 30VAC, 60VDC"
Request a Quote Datasheet
Description
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated, Miniature Patch Cord 30VAC, 60VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2394-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2394-ND
Banana, Meter Interface 501-2394-ND
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated, Miniature Patch Cord 30VAC, 60VDC"

"12.0"" (304.80mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated, Miniature Patch Cord 30VAC, 60VDC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
3220-12-0
Test Leads 3220-12-0
Test Leads BAN PLUG TO TST CLIP

Test Leads BAN PLUG TO TST CLIP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-2394-ND 3220-12-0
Product Name Banana, Meter Interface Test Leads
Probe Configuration AlligatorClip; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details