Danaher Motion Gear Head 32-313948-C052

Description
DTR090-015-0-RM090-4 0, GEARHEAD, TRUE PLANETARY, DURATRUE, SIZE 90, 15:1 RATIO, 9 ARC-MINUTES BACKLASH, SPUR GEARING, SINGLE, RIGHT ANGLE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
DTR090-015-0-RM090-4 0, GEARHEAD, TRUE PLANETARY, DURATRUE, SIZE 90, 15:1 RATIO, 9 ARC-MINUTES BACKLASH, SPUR GEARING, SINGLE, RIGHT ANGLE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 8658195 - Radwell International
Willingboro, NJ, United States
Gear Head
8658195
Gear Head 8658195
DTR090-015-0-RM090-4 0, GEARHEAD, TRUE PLANETARY, DURATRUE, SIZE 90, 15:1 RATIO, 9 ARC-MINUTES BACKLASH, SPUR GEARING, SINGLE, RIGHT ANGLE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

DTR090-015-0-RM090-40, GEARHEAD, TRUE PLANETARY, DURATRUE, SIZE 90, 15:1 RATIO, 9 ARC-MINUTES BACKLASH, SPUR GEARING, SINGLE, RIGHT ANGLE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 8658195
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-65.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 65.5 (X : 1)
View Details
LIW 240:1 Composite - LIW-240C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 240 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details
KHK CBX-191LN, L Type, Size 19, Style N, CBX Bevel Box - cbx-191ln - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details