Danaher Motion Gear Box 32-216007-8878

Description
DT115-004-S-RM115-52 S (SPECIAL) GEARS - MACHINED - GEAR BOX. FREE 2 YEAR RADWELL WARRANTY
Description
DT115-004-S-RM115-52 S (SPECIAL) GEARS - MACHINED - GEAR BOX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 11493544 - Radwell International
Willingboro, NJ, United States
Gear Box
11493544
Gear Box 11493544
DT115-004-S-RM115-52 S (SPECIAL) GEARS - MACHINED - GEAR BOX. FREE 2 YEAR RADWELL WARRANTY

DT115-004-S-RM115-52S (SPECIAL) GEARS - MACHINED - GEAR BOX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 11493544
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Gearboxes - 2166474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
MWS Range - MWS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 to 398 In-lbs (91.84 to 459 kg-cm)
View Details