Danaher Motion Gear Head 32-113-352

Description
DT60-015 KIT, GEARHEAD, TRUE PLANETARY, DURATRUE, SIZE 60, 15:1 RATIO, 9 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
DT60-015 KIT, GEARHEAD, TRUE PLANETARY, DURATRUE, SIZE 60, 15:1 RATIO, 9 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 8682432 - Radwell International
Willingboro, NJ, United States
Gear Head
8682432
Gear Head 8682432
DT60-015 KIT, GEARHEAD, TRUE PLANETARY, DURATRUE, SIZE 60, 15:1 RATIO, 9 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

DT60-015 KIT, GEARHEAD, TRUE PLANETARY, DURATRUE, SIZE 60, 15:1 RATIO, 9 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 8682432
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

GB12 12.5:1 Composite - GB12-12.5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
Gearbox - EMGA-60-P-G5-SST-57 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-67.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 67.5 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV -S8 - C2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 37 to 85 HP
View Details