Pomona Electronics Banana Plug; Female to Multi-Stacking Banana Plug; Nickel Plated Brass 3073

Description
Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish Ratings Operating Voltage: Hand-held testing — 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments — 500 W VDC Max. Features Converts BNC Cables with Male/Female Plugs to Stackable Banana Plugs for Versatility BNC Connector and Banana Plugs Are Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Beryllium Copper for Corrosion Resistance, Low Contact Resistance and Long Insertion Life
Description
Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish Ratings Operating Voltage: Hand-held testing — 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments — 500 W VDC Max. Features Converts BNC Cables with Male/Female Plugs to Stackable Banana Plugs for Versatility BNC Connector and Banana Plugs Are Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Beryllium Copper for Corrosion Resistance, Low Contact Resistance and Long Insertion Life

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; Female to Multi-Stacking Banana Plug; Nickel Plated Brass - 70197980 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Female to Multi-Stacking Banana Plug; Nickel Plated Brass
70197980
Banana Plug; Female to Multi-Stacking Banana Plug; Nickel Plated Brass 70197980
Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish Ratings Operating Voltage: Hand-held testing — 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments — 500 W VDC Max. Features Converts BNC Cables with Male/Female Plugs to Stackable Banana Plugs for Versatility BNC Connector and Banana Plugs Are Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Beryllium Copper for Corrosion Resistance, Low Contact Resistance and Long Insertion Life

Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish
Ratings
Operating Voltage: Hand-held testing — 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments — 500 W VDC Max.
Features

  • Converts BNC Cables with Male/Female Plugs to Stackable Banana Plugs for Versatility
  • BNC Connector and Banana Plugs Are Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance
  • BNC Center Contact is Gold Plated Beryllium Copper for Corrosion Resistance, Low Contact Resistance and Long Insertion Life
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197980
Product Name Banana Plug; Female to Multi-Stacking Banana Plug; Nickel Plated Brass
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/104-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details