Pomona Electronics Test Leads 3073

Description
Pomona 3073 BNC Test Lead
Request a Quote Datasheet
Description
Pomona 3073 BNC Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1759315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1759315
Test Leads 1759315
Pomona 3073 BNC Test Lead

Pomona 3073 BNC Test Lead

Supplier's Site
Test Lead, 136.52Mm, 60V; Bnc Connector Type Pomona - 10M4233 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 136.52Mm, 60V; Bnc Connector Type Pomona
10M4233
Test Lead, 136.52Mm, 60V; Bnc Connector Type Pomona 10M4233
TEST LEAD, 136.52MM, 60V; BNC Connector Type:BNC Jack; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:5.4"; Lead Length - Metric:137mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDCRoHS Compliant: Yes

TEST LEAD, 136.52MM, 60V; BNC Connector Type:BNC Jack; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:5.4"; Lead Length - Metric:137mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDCRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
3073
Test Plugs & Test Jacks 3073
Test Plugs & Test Jacks STACK BANANA PLUG

Test Plugs & Test Jacks STACK BANANA PLUG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1759315 10M4233 3073
Product Name Test Leads Test Lead, 136.52Mm, 60V; Bnc Connector Type Pomona Test Plugs & Test Jacks
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XEL Macro-Hook to 9302 Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 633XEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details