Fluke Digital Multimeter Clamp; Meter Side Connector Fluke 3014-PR

Description
DIGITAL MULTIMETER CLAMP; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:40A; Current Range Min:100mA; For Use With:Fluke 1750 Three Phase Power Quality Recorder; Product Range:-; Accuracy %:1% RoHS Compliant: NA
Datasheet
Description
DIGITAL MULTIMETER CLAMP; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:40A; Current Range Min:100mA; For Use With:Fluke 1750 Three Phase Power Quality Recorder; Product Range:-; Accuracy %:1% RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter Clamp; Meter Side Connector Fluke - 14N7724 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter Clamp; Meter Side Connector Fluke
14N7724
Digital Multimeter Clamp; Meter Side Connector Fluke 14N7724
DIGITAL MULTIMETER CLAMP; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:40A; Current Range Min:100mA; For Use With:Fluke 1750 Three Phase Power Quality Recorder; Product Range:-; Accuracy %:1% RoHS Compliant: NA

DIGITAL MULTIMETER CLAMP; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:40A; Current Range Min:100mA; For Use With:Fluke 1750 Three Phase Power Quality Recorder; Product Range:-; Accuracy %:1% RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 14N7724
Product Name Digital Multimeter Clamp; Meter Side Connector Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Interface Pin -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details