"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VDC (3kV)"
TEST LEAD, BLACK, 1.524M, 60V, 5A; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:5A RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 501-2310-ND | 3014-60-0 | 93B8917 |
| Product Name | Banana, Meter Interface | Test Leads | Test Lead, Black, 1.524M, 60V, 5A; Test Connector Type A Pomona |
| Probe Configuration | Pin and Socket |