Pomona Electronics Banana, Meter Interface 3014-36-2

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VDC (3kV)"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VDC (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1694-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1694-ND
Banana, Meter Interface 501-1694-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VDC (3kV)"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VDC (3kV)"

Buy Now Datasheet
Test Lead, Red, 914Mm, 60V, 5A; Test Connector Type A Pomona - 10M4232 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914Mm, 60V, 5A; Test Connector Type A Pomona
10M4232
Test Lead, Red, 914Mm, 60V, 5A; Test Connector Type A Pomona 10M4232
TEST LEAD, RED, 914MM, 60V, 5A; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

TEST LEAD, RED, 914MM, 60V, 5A; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
3014-36-2
Test Leads 3014-36-2
Test Leads STACKING BANANA P

Test Leads STACKING BANANA P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1694-ND 10M4232 3014-36-2
Product Name Banana, Meter Interface Test Lead, Red, 914Mm, 60V, 5A; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.025″ Sq. Socket to Banana Socket, 22 AWG PVC Test Lead - 9163 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details