Amprobe Test Tools RF Generator 3006

Description
The 3006 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: .001 to 520 MHz Resolution: 100 Hz Unique modulation capabilities Excellent accuracy and stability Many standard features Internal and external modulation capabilities provide unique complex, or simultaneous, modulation: FM on FM, AM on AM or AM on FM The WaveTek 3006 Signal Generator is a rugged, solid state, synthesized signal generator which incorporates unique modulation capabilities, excellent accuracy and stability, and many standard and optional features.
Description
The 3006 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: .001 to 520 MHz Resolution: 100 Hz Unique modulation capabilities Excellent accuracy and stability Many standard features Internal and external modulation capabilities provide unique complex, or simultaneous, modulation: FM on FM, AM on AM or AM on FM The WaveTek 3006 Signal Generator is a rugged, solid state, synthesized signal generator which incorporates unique modulation capabilities, excellent accuracy and stability, and many standard and optional features.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 3006 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
3006
RF Generator 3006
The 3006 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: .001 to 520 MHz Resolution: 100 Hz Unique modulation capabilities Excellent accuracy and stability Many standard features Internal and external modulation capabilities provide unique complex, or simultaneous, modulation: FM on FM, AM on AM or AM on FM The WaveTek 3006 Signal Generator is a rugged, solid state, synthesized signal generator which incorporates unique modulation capabilities, excellent accuracy and stability, and many standard and optional features.

The 3006 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: .001 to 520 MHz
  • Resolution: 100 Hz
  • Unique modulation capabilities
  • Excellent accuracy and stability
  • Many standard features
  • Internal and external modulation capabilities provide unique complex, or simultaneous, modulation: FM on FM, AM on AM or AM on FM

The WaveTek 3006 Signal Generator is a rugged, solid state, synthesized signal generator which incorporates unique modulation capabilities, excellent accuracy and stability, and many standard and optional features.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3006
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details