Amprobe Test Tools RF Generator 3000

Description
The 3000 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 520 MHz Resolution: 1 kHz Output impedance: 50-ohms Type N connectors Phase-Lock Stability Over Entire Range Built-In Frequency Programmability Internal and External AM/FM Capability The WaveTek 3000 Signal Generator is a completely solid-state instrument covering the VHF frequency range of 1 to 520 MHz. Ease of operation and exceptional accuracy, stability, dynamic range and AM/FM capability are the key features of the unit.
Datasheet
Description
The 3000 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 520 MHz Resolution: 1 kHz Output impedance: 50-ohms Type N connectors Phase-Lock Stability Over Entire Range Built-In Frequency Programmability Internal and External AM/FM Capability The WaveTek 3000 Signal Generator is a completely solid-state instrument covering the VHF frequency range of 1 to 520 MHz. Ease of operation and exceptional accuracy, stability, dynamic range and AM/FM capability are the key features of the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 3000 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
3000
RF Generator 3000
The 3000 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 520 MHz Resolution: 1 kHz Output impedance: 50-ohms Type N connectors Phase-Lock Stability Over Entire Range Built-In Frequency Programmability Internal and External AM/FM Capability The WaveTek 3000 Signal Generator is a completely solid-state instrument covering the VHF frequency range of 1 to 520 MHz. Ease of operation and exceptional accuracy, stability, dynamic range and AM/FM capability are the key features of the unit.

The 3000 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 1 to 520 MHz
  • Resolution: 1 kHz
  • Output impedance: 50-ohms
  • Type N connectors
  • Phase-Lock Stability Over Entire Range
  • Built-In Frequency Programmability
  • Internal and External AM/FM Capability

The WaveTek 3000 Signal Generator is a completely solid-state instrument covering the VHF frequency range of 1 to 520 MHz. Ease of operation and exceptional accuracy, stability, dynamic range and AM/FM capability are the key features of the unit.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3000
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG5060X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details