Pomona Electronics Banana, Meter Interface 2BC-PP-60

Description
"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Tip Plug, Stackable (2) Patch Cord 1400VAC (1.4kV)"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Tip Plug, Stackable (2) Patch Cord 1400VAC (1.4kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 2BC-PP-60-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
2BC-PP-60-ND
Banana, Meter Interface 2BC-PP-60-ND
"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Tip Plug, Stackable (2) Patch Cord 1400VAC (1.4kV)"

"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Tip Plug, Stackable (2) Patch Cord 1400VAC (1.4kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
2BC-PP-60
Test Leads 2BC-PP-60
Test Leads DOUBLE BANANA PL

Test Leads DOUBLE BANANA PL

Buy Now Datasheet
Test Lead, 1.524M, 1.4Kv; Test Connector Type A Pomona - 78B1642 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.524M, 1.4Kv; Test Connector Type A Pomona
78B1642
Test Lead, 1.524M, 1.4Kv; Test Connector Type A Pomona 78B1642
TEST LEAD, 1.524M, 1.4KV; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:Pin Tip Plug Stackable x 2; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes

TEST LEAD, 1.524M, 1.4KV; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:Pin Tip Plug Stackable x 2; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2BC-PP-60-ND 2BC-PP-60 78B1642
Product Name Banana, Meter Interface Test Leads Test Lead, 1.524M, 1.4Kv; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
X100W Mini-Hook to 9309 Shrouded Right Angle Banana Socket, 18 AWG PVC Test Lead - 634W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details