Pomona Electronics Banana, Meter Interface 2BC-PP-36

Description
"36.0"" (914.40mm) Banana Plug, Double, Stackable To Tip Plug, Stackable (2) Patch Cord 1400VAC (1.4kV)"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Double, Stackable To Tip Plug, Stackable (2) Patch Cord 1400VAC (1.4kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2162-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2162-ND
Banana, Meter Interface 501-2162-ND
"36.0"" (914.40mm) Banana Plug, Double, Stackable To Tip Plug, Stackable (2) Patch Cord 1400VAC (1.4kV)"

"36.0"" (914.40mm) Banana Plug, Double, Stackable To Tip Plug, Stackable (2) Patch Cord 1400VAC (1.4kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
2BC-PP-36
Test Leads 2BC-PP-36
Test Leads DOUBLE BANANA PL

Test Leads DOUBLE BANANA PL

Buy Now Datasheet
Test Lead, 914.4Mm, 1.4Kv; Test Connector Type A Pomona - 10M4195 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 914.4Mm, 1.4Kv; Test Connector Type A Pomona
10M4195
Test Lead, 914.4Mm, 1.4Kv; Test Connector Type A Pomona 10M4195
TEST LEAD, 914.4MM, 1.4KV; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:Pin Tip Plug Stackable x 2; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black, Red; Current Rating:- RoHS Compliant: Yes

TEST LEAD, 914.4MM, 1.4KV; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:Pin Tip Plug Stackable x 2; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black, Red; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2162-ND 2BC-PP-36 10M4195
Product Name Banana, Meter Interface Test Leads Test Lead, 914.4Mm, 1.4Kv; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details