Pomona Electronics Connector Assemblies; Test Probe Type Pomona 2BC-MG-36

Description
Connector assemblies; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:Model 2269, Standard Double Banana Jack; Product Range:-; Insulator Colour:Black, Red; Lead Length:36"; Voltage Rating:45Vrms RoHS Compliant: Yes
Datasheet
Description
Connector assemblies; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:Model 2269, Standard Double Banana Jack; Product Range:-; Insulator Colour:Black, Red; Lead Length:36"; Voltage Rating:45Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Assemblies; Test Probe Type Pomona - 34F827 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assemblies; Test Probe Type Pomona
34F827
Connector Assemblies; Test Probe Type Pomona 34F827
Connector assemblies; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:Model 2269, Standard Double Banana Jack; Product Range:-; Insulator Colour:Black, Red; Lead Length:36"; Voltage Rating:45Vrms RoHS Compliant: Yes

Connector assemblies; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:Model 2269, Standard Double Banana Jack; Product Range:-; Insulator Colour:Black, Red; Lead Length:36"; Voltage Rating:45Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34F827
Product Name Connector Assemblies; Test Probe Type Pomona
Voltage Rating 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Assortment of plugs - NEKM-C-3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details