Pomona Electronics Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) 2BC-60

Description
Retractable Sheath Stacking Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding Materials: Plug Bodies: Brass, Nickel Plated Springs: Beryllium Copper, Nickel Plated Ratings Operating Temperature: +55°C Max. Operating Voltage: 2BA — 300 V RMS , 2BB — 1900 V RMS , 2BC — 1400 V RMS Operating temperature +55 °C maximum
Description
Retractable Sheath Stacking Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding Materials: Plug Bodies: Brass, Nickel Plated Springs: Beryllium Copper, Nickel Plated Ratings Operating Temperature: +55°C Max. Operating Voltage: 2BA — 300 V RMS , 2BB — 1900 V RMS , 2BC — 1400 V RMS Operating temperature +55 °C maximum

Suppliers

Company
Product
Description
Supplier Links
Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) - 70198452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation)
70198452
Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) 70198452
Retractable Sheath Stacking Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding Materials: Plug Bodies: Brass, Nickel Plated Springs: Beryllium Copper, Nickel Plated Ratings Operating Temperature: +55°C Max. Operating Voltage: 2BA — 300 V RMS , 2BB — 1900 V RMS , 2BC — 1400 V RMS Operating temperature +55 °C maximum

Retractable Sheath Stacking Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding
Materials:
Plug Bodies:
Brass, Nickel Plated
Springs: Beryllium Copper, Nickel Plated
Ratings

Operating Temperature: +55°C Max.
Operating Voltage: 2BA — 300 V RMS , 2BB — 1900 V RMS , 2BC — 1400 V RMS
Operating temperature +55 °C maximum

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198452
Product Name Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data