Pomona Electronics Banana, Meter Interface 2BC-60

Description
"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 1400VAC (1.4kV)"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 1400VAC (1.4kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2192-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2192-ND
Banana, Meter Interface 501-2192-ND
"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 1400VAC (1.4kV)"

"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 1400VAC (1.4kV)"

Buy Now Datasheet
Test Lead, Black, 1.524M, 1.4Kv; Test Connector Type A Pomona - 78B1625 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.524M, 1.4Kv; Test Connector Type A Pomona
78B1625
Test Lead, Black, 1.524M, 1.4Kv; Test Connector Type A Pomona 78B1625
TEST LEAD, BLACK, 1.524M, 1.4KV; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Colour:Black RoHS Compliant: Yes

TEST LEAD, BLACK, 1.524M, 1.4KV; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
2BC-60
Test Leads 2BC-60
Test Leads DOUBLE BANANA PL

Test Leads DOUBLE BANANA PL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2192-ND 78B1625 2BC-60
Product Name Banana, Meter Interface Test Lead, Black, 1.524M, 1.4Kv; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Current Clamps - 2050184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details