Pomona Electronics Banana, Meter Interface 2BC-48

Description
"48.0"" (1219.20mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 1400VAC (1.4kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 1400VAC (1.4kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2191-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2191-ND
Banana, Meter Interface 501-2191-ND
"48.0"" (1219.20mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 1400VAC (1.4kV)"

"48.0"" (1219.20mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 1400VAC (1.4kV)"

Buy Now Datasheet
Test Lead, Black, 1.219M, 1.4Kv; Test Connector Type A Pomona - 78B1624 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.219M, 1.4Kv; Test Connector Type A Pomona
78B1624
Test Lead, Black, 1.219M, 1.4Kv; Test Connector Type A Pomona 78B1624
TEST LEAD, BLACK, 1.219M, 1.4KV; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, BLACK, 1.219M, 1.4KV; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
2BC-48
Test Leads 2BC-48
Test Leads CABLE ASSEM. BNC

Test Leads CABLE ASSEM. BNC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2191-ND 78B1624 2BC-48
Product Name Banana, Meter Interface Test Lead, Black, 1.219M, 1.4Kv; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XL1 Mini-Hook to 9309 Shrouded Right Angle Banana Socket, 18 AWG PVC Test Lead - 634XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details