Pomona Electronics Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) 2BC-24

Description
Retractable Sheath Stacking Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding Materials: Plug Bodies: Brass, Nickel Plated Springs: Beryllium Copper, Nickel Plated Ratings Operating Temperature: +55°C Max. Operating Voltage: 2BA — 300 V RMS , 2BB — 1900 V RMS , 2BC — 1400 V RMS Operating temperature +55 °C maximum
Description
Retractable Sheath Stacking Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding Materials: Plug Bodies: Brass, Nickel Plated Springs: Beryllium Copper, Nickel Plated Ratings Operating Temperature: +55°C Max. Operating Voltage: 2BA — 300 V RMS , 2BB — 1900 V RMS , 2BC — 1400 V RMS Operating temperature +55 °C maximum

Suppliers

Company
Product
Description
Supplier Links
Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) - 70197185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation)
70197185
Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) 70197185
Retractable Sheath Stacking Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding Materials: Plug Bodies: Brass, Nickel Plated Springs: Beryllium Copper, Nickel Plated Ratings Operating Temperature: +55°C Max. Operating Voltage: 2BA — 300 V RMS , 2BB — 1900 V RMS , 2BC — 1400 V RMS Operating temperature +55 °C maximum

Retractable Sheath Stacking Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding
Materials:
Plug Bodies:
Brass, Nickel Plated
Springs: Beryllium Copper, Nickel Plated
Ratings

Operating Temperature: +55°C Max.
Operating Voltage: 2BA — 300 V RMS , 2BB — 1900 V RMS , 2BC — 1400 V RMS
Operating temperature +55 °C maximum

Supplier's Site
Test Lead, 4Mm Double Banana Plug To 4Mm Double Banana Plug, Black, 1.4 Kv, 609.6 Mm Rohs Compliant Pomona - 78B1623 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Double Banana Plug To 4Mm Double Banana Plug, Black, 1.4 Kv, 609.6 Mm Rohs Compliant Pomona
78B1623
Test Lead, 4Mm Double Banana Plug To 4Mm Double Banana Plug, Black, 1.4 Kv, 609.6 Mm Rohs Compliant Pomona 78B1623
Test Lead, 4mm Double Banana Plug to 4mm Double Banana Plug, Black, 1.4 kV, 609.6 mm RoHS Compliant: Yes

Test Lead, 4mm Double Banana Plug to 4mm Double Banana Plug, Black, 1.4 kV, 609.6 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70197185 78B1623
Product Name Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) Test Lead, 4Mm Double Banana Plug To 4Mm Double Banana Plug, Black, 1.4 Kv, 609.6 Mm Rohs Compliant Pomona
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data