Pomona Electronics Connector; 2; 36 in.; 18; Polypropylene; Gray; 50 degC; 0.42 in.; 150 VAC/VDC 2BA-AL-36

Description
PVC Insulated Black Color Alligator Clip Cable Type Two conductor Twisted pair Ratings Operating Temperature: +50°C Max. Operating Voltage. 2BA: 150 V RMS /VDC Current: 5 Amps Beryllium copper, nickel plated springs.
Description
PVC Insulated Black Color Alligator Clip Cable Type Two conductor Twisted pair Ratings Operating Temperature: +50°C Max. Operating Voltage. 2BA: 150 V RMS /VDC Current: 5 Amps Beryllium copper, nickel plated springs.

Suppliers

Company
Product
Description
Supplier Links
Connector; 2; 36 in.; 18; Polypropylene; Gray; 50 degC; 0.42 in.; 150 VAC/VDC - 70197936 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 2; 36 in.; 18; Polypropylene; Gray; 50 degC; 0.42 in.; 150 VAC/VDC
70197936
Connector; 2; 36 in.; 18; Polypropylene; Gray; 50 degC; 0.42 in.; 150 VAC/VDC 70197936
PVC Insulated Black Color Alligator Clip Cable Type Two conductor Twisted pair Ratings Operating Temperature: +50°C Max. Operating Voltage. 2BA: 150 V RMS /VDC Current: 5 Amps Beryllium copper, nickel plated springs.

PVC Insulated Black Color Alligator Clip
Cable Type
Two conductor
Twisted pair
Ratings
Operating Temperature:
+50°C Max.
Operating Voltage. 2BA: 150 V RMS /VDC
Current: 5 Amps
Beryllium copper, nickel plated springs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197936
Product Name Connector; 2; 36 in.; 18; Polypropylene; Gray; 50 degC; 0.42 in.; 150 VAC/VDC
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-FD12005F1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details