Pomona Electronics Banana, Meter Interface 2BA-AL-36

Description
"36.0"" (914.40mm) Banana Plug, Double, Stackable To Alligator Clip, Insulated (2) Patch Cord 150VAC, DC"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Double, Stackable To Alligator Clip, Insulated (2) Patch Cord 150VAC, DC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1744-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1744-ND
Banana, Meter Interface 501-1744-ND
"36.0"" (914.40mm) Banana Plug, Double, Stackable To Alligator Clip, Insulated (2) Patch Cord 150VAC, DC"

"36.0"" (914.40mm) Banana Plug, Double, Stackable To Alligator Clip, Insulated (2) Patch Cord 150VAC, DC"

Buy Now Datasheet
Test Lead, 914.4Mm, 150V, 5A; Alligator Clip Type Pomona - 10M4190 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 914.4Mm, 150V, 5A; Alligator Clip Type Pomona
10M4190
Test Lead, 914.4Mm, 150V, 5A; Alligator Clip Type Pomona 10M4190
TEST LEAD, 914.4MM, 150V, 5A; Alligator Clip Type:Alligator Clips x 2; Banana Plug Type:4mm Stackable Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Grey; Current Rating:5A RoHS Compliant: Yes

TEST LEAD, 914.4MM, 150V, 5A; Alligator Clip Type:Alligator Clips x 2; Banana Plug Type:4mm Stackable Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Grey; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
2BA-AL-36
Test Leads 2BA-AL-36
Test Leads 3"ALIG TO DBL BANANA

Test Leads 3"ALIG TO DBL BANANA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1744-ND 10M4190 2BA-AL-36
Product Name Banana, Meter Interface Test Lead, 914.4Mm, 150V, 5A; Alligator Clip Type Pomona Test Leads
Probe Configuration AlligatorClip; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Needle Tip Probe to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AX634 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details